EN
  • EN
  • DE

DS2501-UNW

Part No DS2501-UNW
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description 512X1 Otprom TSOC6 512X1 Otprom TSOC6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196284-DS2501-UNW
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2501-UNW CAD Model

Description

Maxim Integrated DS2501-UNW: High-Capacity Add-Only Memory

The DS2501-UNW from Maxim Integrated is a unique add-only memory device that offers a robust and secure way to store data in a tamper-proof manner. This innovative product is perfect for applications that require a permanent and non-alterable record of data, such as calibration, equipment configuration, usage logging, or any other critical data that must be preserved over a product's lifetime.

Featuring a 1k-bit Electrically Programmable Read Only Memory (EPROM), the DS2501-UNW is partitioned into four 256-bit pages. Each page can be individually and permanently write-locked to prevent any alterations once the data has been written. This ensures that the information stored on the chip remains reliable and unaltered, providing a trustworthy source of data for sensitive applications.

The device operates over a wide voltage range of 2.8V to 6.0V and is designed to function in harsh environments, making it suitable for a wide variety of industrial and commercial applications. Its compact TO-92 package allows it to be easily integrated into system designs where space is at a premium.

The DS2501-UNW incorporates Maxim's renowned 1-Wire® interface, which facilitates communication through just one data line (plus ground) for simple and cost-effective system integration. This feature enables the device to be connected in a multi-drop configuration, allowing multiple units to share the same 1-Wire bus, thereby reducing the complexity and cost of the wiring harness.

Additionally, each DS2501-UNW is factory-lasered with a unique 64-bit registration number that serves as an unalterable device identifier. This unique ID ensures that the device, and thus the data it holds, can be authenticated and traced back to its origin, adding an extra layer of security to the system.

Whether it's for warranty systems, medical devices, or any other critical data storage application, the DS2501-UNW is a reliable choice for maintaining the integrity of your data over the long term. With its robust design and secure features, Maxim Integrated's DS2501-UNW represents a state-of-the-art solution for permanent data storage needs.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.4590
TDK Corporation
Lowest to $0.0244

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess