EN
  • EN
  • DE

DS24L65P+T

Part No DS24L65P+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description Advanced Physical Security Protects System Secret, Offloads Host SHA-256 Computing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 400 kHz
Interface Serial
Maximum Operating Temperature 85 °C
Memory Size 64 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Mount Wire
Number of Pins 6
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1013503-DS24L65P+T
Categories Memory
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS24L65P+T CAD Model

Description

Maxim Integrated DS24L65P+T Product Overview

The DS24L65P+T from Maxim Integrated is a robust and versatile integrated circuit designed to provide a reliable solution for communication and data transfer in industrial applications. It is a part of Maxim's family of 1-Wire devices, which are known for their ability to simplify connectivity by using a single data line plus ground for communication.

Key Features

  • 1-Wire Interface: Utilizes a single data line for communication, minimizing the need for multiple wires and simplifying the design and layout of PCBs.
  • Low-Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and portable applications.
  • Multi-Point Identification: Each device has a unique serial number, enabling multiple devices to share the same 1-Wire bus and be individually identified and accessed.
  • High-Speed Data Transfer: Capable of fast data communication, which is essential for applications requiring quick data retrieval and processing.
  • Durable and Reliable: Built to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Compact Packaging: Available in a small, surface-mount package that is ideal for space-constrained applications.

Applications

The DS24L65P+T is suitable for a wide range of industrial and commercial applications, including:

  • Asset tracking and management
  • Access control systems
  • Network equipment identification
  • Environmental monitoring
  • Industrial automation

Technical Specifications

The device operates over a wide voltage range and temperature range, making it adaptable to various operating conditions. The DS24L65P+T is available in a tape and reel format, which is ideal for automated manufacturing processes.

Conclusion

The DS24L65P+T by Maxim Integrated is a testament to the company's commitment to providing high-quality, innovative solutions for complex industrial challenges. Its unique 1-Wire interface, combined with its durability and efficiency, makes it an excellent choice for designers looking to streamline their data communication systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0560 $51.9520
40+ $2.5075 $100.3000
62+ $2.4292 $150.6104
86+ $2.3508 $202.1688
111+ $2.2724 $252.2364
148+ $2.0374 $301.5352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess