EN
  • EN
  • DE

DS2484Q+U

Part No DS2484Q+U
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description I2C-to-1-Wire Bridge Device 8-Pin TDFN-EP Cut Tape
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-1
Contact Plating Tin
Interface I2C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 300 µA
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1056142-DS2484Q+U
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2484Q+U CAD Model

Description

Maxim Integrated DS2484Q+U I²C to 1-Wire Bridge Device

The DS2484Q+U from Maxim Integrated is a sophisticated and versatile interface chip designed to bridge I²C serial communication to Maxim Integrated's proprietary 1-Wire® protocol. This compact device is an essential component for systems that require communication with 1-Wire devices such as digital thermometers, memory chips, and other unique serially-addressable sensors and devices that operate on the 1-Wire bus.

The DS2484Q+U makes it simpler for microcontrollers with an I²C interface to communicate with multiple 1-Wire devices, even over long cables. Its strong 1-Wire master IO with selectable active pull-up provides the necessary support for 1-Wire power delivery, ensuring reliable data transfer and device operation. This is particularly useful in complex or noise-sensitive environments where signal integrity is paramount.

Key features of the DS2484Q+U include:

  • Integrated I²C to 1-Wire bridge functionality, enabling seamless integration with a wide range of microcontrollers.
  • Support for standard and overdrive 1-Wire communication speeds, offering flexibility for different application requirements.
  • Programmable 1-Wire timing to allow for fine-tuning of the 1-Wire bus characteristics.
  • Strong pull-up to VDD through a programmable current source, facilitating 1-Wire parasitic power mode for devices that require higher current.
  • Single-contact 1-Wire port for reduced complexity in wiring and connectivity.
  • Built-in 1-Wire line driver for enhanced signal integrity, especially beneficial in extended 1-Wire networks.

With its small footprint, the DS2484Q+U is available in a compact, surface-mountable SOT-23-6 package, making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

The DS2484Q+U is an ideal choice for designers looking to add 1-Wire connectivity to their systems with minimal additional components and complexity. It simplifies the design and development process, allowing for faster time-to-market for products requiring robust and efficient 1-Wire communication capabilities.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess