EN
  • EN
  • DE

ESP32-S2-MINI-2U-N4R2

Part No ESP32-S2-MINI-2U-N4R2
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-S2FN4R2 WITH 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Bulk
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation -
Frequency 2.4GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -97dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-S2FN4R2
Memory Size 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 63mA ~ 68mA
Current - Transmitting 160mA ~ 310mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 56-VFQFN Exposed Pad
Base Product Number ESP32-S2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370908-ESP32-S2-MINI-2U-N4R2
Ultra Librarian 3D Model Ultra Librarian ESP32-S2-MINI-2U-N4R2 CAD Model

Description

The ESP32-S2-MINI-2U-N4R2 is a high-performance RF transceiver module designed by Espressif Systems.

  • Product Name: ESP32-S2-MINI-2U-N4R2
  • Manufacturer: Espressif Systems
  • Frequency Range: 2.4GHz
  • Protocol: WiFi
  • Package: 56-VFQFN exposed pad
  • Mounting: Surface Mount
  • Voltage Supply: 3V to 3.6V
  • Flash Memory: 4MB
  • PSRAM: 2MB
  • ROM: 128kB
  • SRAM: 336kB
  • Data Rate: 150Mbps
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
  • Power Output: 19.5dBm
  • Sensitivity: -97dBm

You May Also Be Interested in

Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0783 $52.3311
40+ $2.5258 $101.0320
62+ $2.4469 $151.7078
85+ $2.3680 $201.2800
110+ $2.2890 $251.7900
147+ $2.0522 $301.6734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess