EN
  • EN
  • DE

LM4928SDX/NOPB

Part No LM4928SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series 1.2 Watt Stereo Fully Differential Audio Amplifier with RF Suppression and Shutdown Low | IC AMP AUDIO PWR 2.2W STER 14SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 2.2W x 2 at 4Ohm
Supply Voltage (V) 2.4V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 14-WSON (4x3)
Manufacturer Package 14-WFDFN Exposed Pad
Family Part Number LM4928
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200141-LM4928SDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4928SDX/NOPB CAD Model

Description

The LM4928SDX/NOPB from Texas Instruments is a high-performance, low-power audio amplifier designed to deliver premium audio quality for a wide range of applications. It is part of the Boomer® series of audio amplifiers, which are renowned for their sound fidelity and efficiency, making them ideal for portable devices where power conservation is critical.

Key Features

  • Output Power: The LM4928 is capable of delivering 2.1W (typical) of continuous average power to a 4Ω load with less than 1% THD+N when powered by a 5V power supply.
  • Power Supply Range: It has a flexible power supply range from 2.2V to 5.5V, allowing it to be used in a variety of devices without the need for complex power management.
  • Efficiency: The device offers an exceptional power efficiency, which is essential for battery-operated devices, thereby extending battery life.
  • Sound Quality: With a superior signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), the LM4928 ensures high-quality audio output, which is critical for audio fidelity.
  • Shutdown Feature: It includes a shutdown feature that reduces power consumption when not in use, which is easily controlled via a shutdown pin.
  • Package: The LM4928SDX/NOPB comes in a space-saving, thermally-enhanced LLP package that is suitable for compact devices.

Applications

The LM4928SDX/NOPB is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

The "NOPB" designation in the part number indicates that the product is lead-free and RoHS compliant, which is crucial for manufacturers looking to create environmentally friendly and sustainable products. Texas Instruments is known for its commitment to quality, and the LM4928SDX/NOPB is built to meet high standards of reliability and performance.

Ordering Information

The LM4928SDX/NOPB is available for order now. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess