EN
  • EN
  • DE

DS2431G+U

Part No DS2431G+U
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 1KBIT 1-WIRE 2SFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 2-SFN (6x6)
Manufacturer Maxim Integrated
Package Strip
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 2-SFN
Case / Package 2-SFN (6x6)
Family Name DS2431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number DS2431GU, 90-2431G+000
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917410-DS2431G+U
Ultra Librarian 3D Model Ultra Librarian DS2431G+U CAD Model

Description

Maxim Integrated DS2431G+U EEPROM Chip

The Maxim Integrated DS2431G+U is a high-quality, 1-Wire® EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for secure data storage that requires minimal interface. It is a versatile and reliable component suitable for a wide range of applications, including identification and authentication tasks, where a small data storage space is needed.

This 1024-bit, 1-Wire EEPROM chip allows for bidirectional communication on a single data line, enabling a simple and cost-effective way to add a small amount of data storage to a device. The DS2431G+U's unique 1-Wire interface requires only one port pin for communication and provides a method for a device to uniquely identify and interface with up to thousands of devices on one bus.

The DS2431G+U features a robust set of capabilities, including:

  • High-Speed Data Transfer: It supports high-speed writing and reading operations, making it efficient for applications that require quick data access.
  • Low-Power Consumption: Designed for energy-sensitive applications, the chip operates with minimal power requirements, which is crucial for battery-powered devices.
  • Durability: Its high endurance and data retention capabilities ensure that data is preserved even under harsh environmental conditions.
  • Security: The device includes a unique, factory-lasered and tested 64-bit registration number that ensures absolute traceability because no two parts are alike.

The DS2431G+U is available in a compact, surface-mountable SOT-23 package, making it suitable for space-constrained applications. It is also compatible with the strict requirements of automotive applications, ensuring reliability and performance in a vehicle's demanding environment.

Overall, the Maxim Integrated DS2431G+U represents a secure and practical solution for applications needing a small, non-volatile memory component. Its simplicity, combined with its powerful features, makes it an ideal choice for designers looking to enhance their systems with a reliable and efficient data storage option.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess