EN
  • EN
  • DE

74ACT16823DLRG4

Part No 74ACT16823DLRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 18-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130482-74ACT16823DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16823DLRG4 CAD Model

Description

The 74ACT16823DLRG4 is a high-performance, 20-bit bus interface flip-flop designed by Texas Instruments. This integrated circuit is part of the ACT (Advanced CMOS Technology) family, which offers a perfect balance between speed and power consumption, making it suitable for a wide range of applications in modern digital systems.

Key Features

  • Logic Type: 20-Bit D-Type Flip-Flop with clear
  • Operating Voltage: 4.5V to 5.5V, accommodating standard 5V operating conditions
  • High-Speed Performance: Capable of toggling at frequencies up to 150MHz, providing fast data transfer and processing capabilities
  • Output Drive Capability: Capable of driving 24mA at the outputs, allowing for the direct drive of a wide variety of loads
  • Low Power Consumption: ICC reduced by 50% over the standard ACT family, ensuring efficient operation
  • Package: Supplied in a 56-Pin SSOP (Shrink Small-Outline Package) that is both space-saving and suitable for automated assembly processes

Applications

The 74ACT16823DLRG4, with its high-speed performance and low power consumption, is ideal for use in:

  • Memory address latching
  • Data storage and transfer
  • Communication systems
  • Microprocessor or microcontroller interfacing
  • Industrial control systems
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74ACT16823DLRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Support and Availability

Technical support and comprehensive documentation are available for the 74ACT16823DLRG4, including datasheets, application notes, and design resources. Texas Instruments also offers a reliable supply chain and availability through its global distribution network, ensuring that designers can incorporate the 74ACT16823DLRG4 into their projects with confidence.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess