EN
  • EN
  • DE

DS2422S+

Part No DS2422S+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP LOG 8KB 24-SOIC / 1-WIRE TEMPERATURE/DATALOGGER WITH 8KB DATALOG MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 773233-DS2422S+
Popularity Medium
Supply and Demand Status Limited
Family Name DS2422
Introduction Date September 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2422S+ CAD Model

Description

The DS2422S+ from Maxim Integrated is a highly versatile and precise temperature logger with EEPROM memory, designed to cater to a wide array of temperature monitoring applications. This compact device is an ideal solution for situations where accurate temperature data logging over time is crucial, such as in environmental monitoring, cold chain logistics, and industrial processes.

Key Features

  • High-Precision Temperature Measurements: The DS2422S+ offers reliable temperature readings with a high degree of accuracy, making it suitable for applications where precision is paramount.
  • Large Memory Capacity: Equipped with a substantial EEPROM memory, the device can store a significant amount of temperature data, ensuring a comprehensive log over extended periods.
  • Durable Design: Housed in a robust surface-mount package, the DS2422S+ is designed to withstand harsh environmental conditions, ensuring longevity and reliability in the field.
  • Flexible Communication: Utilizing 1-Wire® communication protocol, the device allows for easy data transfer and integration with microcontrollers and computers, simplifying the process of retrieving logged temperature data.
  • Battery Backup: With an optional external battery, the DS2422S+ can continue logging temperature data even in the event of a power failure, ensuring uninterrupted data collection.

Applications

The DS2422S+ is suitable for a variety of applications, including:

  • Environmental Monitoring
  • Food and Beverage Industry
  • Pharmaceuticals and Healthcare
  • Industrial Process Control
  • HVAC Systems

With its combination of precision, memory capacity, and robustness, the Maxim Integrated DS2422S+ Temperature Logger with EEPROM is a highly reliable component for any temperature-sensitive application. Its ease of use and integration make it an excellent choice for engineers and professionals seeking a dependable temperature monitoring solution.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess