EN
  • EN
  • DE

DS2411R-040-00+T

Part No DS2411R-040-00+T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Silicon Serial Number 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 3
RoHS Compliant
Win Source Part Number 1056135-DS2411R-040-00+T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2411R-040-00+T CAD Model

Description

Maxim Integrated DS2411R-040-00+T Silicon Serial Number

The DS2411R-040-00+T from Maxim Integrated is a compact, secure silicon serial number chip that provides a unique identity to hardware devices. This device is part of Maxim's renowned 1-Wire® family and offers a simple and cost-effective solution for embedding a unique serial number into your products or systems.

Encased in a small SOT-23 package, the DS2411R-040-00+T is designed to be easily integrated into a variety of applications. It requires minimal interface, utilizing the 1-Wire protocol that allows communication through a single data line plus ground for a simplified connection. This feature is particularly valuable in systems where few pins are available and where low pin count is essential.

The DS2411R-040-00+T is a robust component with a built-in 64-bit ROM ID, which includes a unique 48-bit serial number, an 8-bit CRC checker, and an 8-bit Family Code (01h). This unique ID is factory-lasered and cannot be altered, ensuring a secure and tamper-proof identification for each device it is attached to. The presence of the CRC ensures that the integrity of the data can be verified by the host controller, enhancing reliability in communication.

This device is particularly suitable for applications such as device authentication, network hardware identification, warranty tracking, and secure asset control. Its high level of security makes it an ideal choice for anti-counterfeiting measures in consumer products, medical devices, and other sensitive equipment.

Operating over a wide voltage range of 2.8V to 5.25V and in the temperature range of -40°C to +85°C, the DS2411R-040-00+T is versatile and can withstand harsh operating conditions. This makes it suitable for both industrial and consumer applications.

In summary, the Maxim Integrated DS2411R-040-00+T is a reliable and secure solution for adding a unique identity to your products. With its 1-Wire interface, robust construction, and factory-programmed serial number, it is an excellent choice for a wide range of applications requiring secure identification and authentication.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.0658
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess