EN
  • EN
  • DE

DS2404S

Part No DS2404S
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT SER 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Binary Counter
Features Alarm, Square Wave Output, SRAM
Memory Size 4K (512 x 8)
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.8 V to 5.5 V
Voltage - Supply, Battery 2.8 V to 5.5 V
Current - Timekeeping (Max) 500μA @ 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 080712-DS2404S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2404S CAD Model

Description

Maxim Integrated DS2404S - Silicon Serial Number

The DS2404S from Maxim Integrated is a unique device that provides a robust solution for electronic identification. This compact component is part of Maxim's family of silicon serial numbers designed to offer a non-volatile memory with a factory-lasered and tested 64-bit registration number that ensures absolute traceability. Because no two parts are alike, this registration number is guaranteed to be unique for each DS2404S, making it ideal for anti-counterfeiting, asset tracking, and electronic device identification applications.

The DS2404S incorporates a multitude of features that make it versatile and easy to use in a variety of systems. It includes an embedded 1-Wire interface which allows for simple and cost-effective communication with the host controller. This interface requires only a single data line and a ground return, minimizing the complexity and the cost of the system interface.

Additionally, the DS2404S offers an integrated real-time clock (RTC) and timer that is backed by an on-chip oscillator. This RTC provides a full timestamp for each transaction, which is critical for data logging and monitoring applications. The timekeeping is maintained as long as the device is powered by its supply voltage, and it can be battery-backed to ensure continuous operation during power-down situations.

For data security and integrity, the DS2404S includes a write-cycle counter for each memory page, providing a means for write-protecting the memory to prevent unauthorized data modification. The device also supports a programmable interrupt output and a programmable alarm output which can be used to implement custom alarm functions or to signal the host microcontroller of specific events.

Constructed with Maxim Integrated's renowned quality, the DS2404S is available in a surface-mount package, making it suitable for automated assembly processes and space-constrained applications. This device is a perfect choice for designers looking for a reliable and secure way to incorporate electronic identification into their products.

Whether it's for warranty systems, secure access, or product authentication, the DS2404S stands out as a trusted solution for adding a unique and secure identity to electronic devices.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6978 $60.2802
22+ $5.4955 $120.9010
33+ $5.3246 $175.7118
45+ $5.1525 $231.8625
58+ $4.9804 $288.8632
78+ $4.4652 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,435 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess