EN
  • EN
  • DE

DS2180AQN/T&R

Part No DS2180AQN/T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC / Telecom IC Transceiver 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Transceiver
Interface T1
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS2180A
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS2180AQN/T&R,2156-DS2180AQN/TR-MATR
Standard Package 500
Win Source Part Number 1164373-DS2180AQN/T&R
Ultra Librarian 3D Model Ultra Librarian DS2180AQN/T&R CAD Model

Description

Maxim Integrated DS2180AQN/T&R: A Robust Telecom Network Synchronization Solution

The DS2180AQN/T&R from Maxim Integrated is a high-performance, integrated network synchronization processor designed to meet the stringent requirements of telecom applications. This advanced device is part of Maxim's esteemed line of communication and networking ICs, which are renowned for their reliability, precision, and efficiency.

Key Features of DS2180AQN/T&R

  • Accurate Timing Control: The DS2180AQN/T&R ensures precise timing and synchronization across telecom networks, which is critical for maintaining data integrity and preventing errors during transmission.
  • Integrated PLL: The device includes a Phase-Locked Loop (PLL) circuit that provides stable clock generation and frequency synthesis, adapting to varying input signal conditions without compromising performance.
  • Flexible Clock Inputs: It supports multiple clock input options, allowing it to interface with different types of network equipment and adapt to various network architectures.
  • Low Jitter Performance: With its low jitter output, the DS2180AQN/T&R minimizes signal distortion, ensuring high-quality signal transmission that is essential for today's high-speed communication systems.
  • Programmable Loop Bandwidth: The device offers programmable loop bandwidth, giving designers the flexibility to optimize the system for specific application requirements.
  • Compact Package: The DS2180AQN/T&R comes in a space-saving 16-pin QSOP package, making it ideal for applications where board space is at a premium.

Applications

Designed for versatility, the DS2180AQN/T&R is suitable for a wide range of telecom applications, including:

  • SONET/SDH Equipment
  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Cross-Connect Systems
  • Add/Drop Multiplexers

The DS2180AQN/T&R's robust feature set ensures that it can handle the demands of modern telecom infrastructure, providing a reliable solution for network synchronization. With its combination of precision, flexibility, and compact design, the DS2180AQN/T&R from Maxim Integrated stands out as a top choice for network engineers and system designers aiming to maintain high levels of performance in their communication networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess