Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Bit Error Rate Tester (BERT)
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Includes Error Counter, Pattern Generator and Detector
Win Source Part Number 115549-DS2172T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2172T CAD Model

Description

The DS2172T from Maxim Integrated is a highly integrated T1 single-chip transceiver designed to meet the demanding requirements of T1 data communications. This transceiver is an ideal solution for applications in telecommunications such as T1 carrier systems, ISDN primary rate interfaces, digital loop carrier systems, and multiplexers.

The DS2172T encompasses a wide array of features that facilitate robust and reliable T1 data transmission. It integrates line interface, equalizer, clock recovery, and framing functions into a single compact package. This integration not only simplifies the design process for engineers but also helps in reducing the overall footprint and power consumption of the end application.

With its capability to operate over unconditioned lines, the DS2172T ensures high-quality signal performance even in less-than-ideal transmission environments. The device supports both D4 and ESF framing formats and is fully compliant with the ANSI T1.403, AT&T Pub 62411, and TR 54016 standards. This ensures compatibility with existing and future network infrastructure.

The built-in jitter attenuator in the DS2172T helps to manage and mitigate the effects of signal jitter, ensuring a clean and stable data connection. Additionally, the transceiver features diagnostic capabilities, including a built-in BERT (Bit Error Rate Tester) for on-the-fly system verification and troubleshooting.

Designed for ease of use, the DS2172T provides a simple interface for microprocessor control. It allows for configuration and monitoring through a serial or parallel interface, making it a flexible choice for various system architectures. The device operates over a temperature range of 0°C to +70°C and is available in a 28-pin SSOP package, making it suitable for a wide range of operating environments.

In summary, the Maxim Integrated DS2172T T1 single-chip transceiver is a versatile and powerful solution for T1 data communication needs, offering high integration, robust performance, and ease of use for designers and engineers in the telecommunications industry.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP
Lowest to $62.1497
ECAD model for 82V2082PF
Microchip Technology
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.9268
ECAD model for LE9652PQCT
Texas Instruments
Engineering Project Manager | IC INTERFACE ISDN DEVICE 20-PLCC
Lowest to $8.6604
ECAD model for TP3420AV309
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Rohm Semiconductor
DTMF receiver for telephones
Need more? Email Us
ECAD model for BU8872FS
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $133.3970
ECAD model for VSC8489YJU-17
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention