EN
  • EN
  • DE

DS2155LNC2+

Part No DS2155LNC2+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 SGL 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Win Source Part Number 203381-DS2155LNC2+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS2155
Introduction Date December 18, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS2155LNC2+ CAD Model

Description

Maxim Integrated's DS2155LNC2+: A Comprehensive T1/J1 Single-Chip Transceiver

The DS2155LNC2+ from Maxim Integrated is a highly integrated, single-chip transceiver designed to handle T1 and J1 telecommunication interfaces. This powerful chip provides a complete solution for the physical layer of a T1 or J1 line, making it an ideal choice for telecom applications that require reliable and high-speed data transmission.

With its compact design, the DS2155LNC2+ incorporates a wealth of features aimed at simplifying design and reducing system complexity. It includes line interface, framing, line coding, and a host of other functions necessary for T1/J1 applications, all in one chip. This integration helps engineers save board space and reduce power consumption, making it suitable for a wide range of telecom equipment such as channel banks, multiplexers, and digital loop carrier systems.

Key features of the DS2155LNC2+ include:

  • Integrated Line Interface: The chip comes with a complete line interface unit, which includes a transmitter and receiver, along with the necessary filters and equalizers to ensure signal integrity over T1/J1 lines.
  • Flexible Framing Options: It supports various framing formats, including D4, ESF, and SLC-96, providing versatility for compatibility with different network requirements.
  • High-Level Diagnostics: The DS2155LNC2+ is equipped with built-in diagnostic capabilities, including BERT (Bit Error Rate Testing) and a variety of loopback modes, facilitating troubleshooting and maintenance.
  • Programmable Interface: The device offers a serial microprocessor interface, enabling easy programming and control of the transceiver's many features.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2155LNC2+ operates with low power dissipation, which is critical for reducing operational costs and improving system reliability.

The DS2155LNC2+ is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this transceiver meets the stringent requirements for telecommunications equipment, providing designers with a reliable, high-performance solution for T1/J1 communications.

Whether you're developing new telecom infrastructure or upgrading existing systems, the DS2155LNC2+ offers a mix of performance, integration, and reliability that can help streamline your design process and enhance your product's capabilities.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess