EN
  • EN
  • DE

DS21554L

Part No DS21554L
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 75mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS21554
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586393-DS21554L
Ultra Librarian 3D Model Ultra Librarian DS21554L CAD Model

Description

The Maxim Integrated DS21554L is a highly integrated single-chip transceiver designed for high-speed data communication in telecommunications networks. This compact and efficient transceiver is part of Maxim's extensive line of telecom products, offering a reliable solution for applications that require T1, E1, or J1 interfaces.

Key Features

  • Multi-Standard Operation: The DS21554L supports T1, E1, and J1 standards, making it versatile for various international telecom networks.
  • Integrated Line Interface: The device includes a line interface unit (LIU) that provides the physical connection to the network, simplifying design and reducing external component count.
  • Jitter Attenuation: With its on-chip jitter attenuator, the DS21554L can smooth out the incoming data stream, ensuring signal integrity and reducing data errors.
  • Flexible Clocking Options: It offers several clocking modes, including a crystal oscillator, an external clock, or a recovered clock, providing flexibility for system design.
  • Low Power Consumption: Engineered for efficiency, the DS21554L operates with minimal power, making it suitable for power-sensitive applications.

Applications

The DS21554L is ideal for a range of telecommunications equipment, including:

  • Digital Loop Carriers
  • Channel Service Units/Data Service Units
  • Integrated Access Devices
  • PBX Systems
  • Mobile Base Stations

Technical Specifications

The DS21554L is designed to meet rigorous telecom standards, featuring:

  • Single 3.3V power supply operation
  • Small 28-pin SSOP or 32-pin QFN package options
  • Industrial temperature range: -40°C to +85°C
  • On-chip crystal oscillator and PLL circuitry
  • Programmable transmit pulse shape for optimized line performance

With its robust feature set and compliance with multiple telecom standards, the Maxim Integrated DS21554L single-chip transceiver is a top choice for developers seeking to create reliable, high-performance communication systems.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess