EN
  • EN
  • DE

DS21348G+

Part No DS21348G+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU T1/E1/J1 3.3V 49-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Circuits 1
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 49-CSBGA (7x7)
Win Source Part Number 116648-DS21348G+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21348G+ CAD Model

Description

The DS21348G+ is a high-performance, single-chip transceiver from Maxim Integrated that provides a robust interface solution for T1/E1/J1 communications. Designed to meet the stringent requirements of telecom applications, this integrated circuit simplifies design and improves system reliability for a wide range of telecommunication products.

Key Features

  • Multi-Standard Support: Compatible with T1, E1, and J1 standards, the DS21348G+ offers versatility for global telecommunication systems.
  • Integrated Line Interface: Incorporating a line interface unit (LIU), the chip eliminates the need for external components, reducing board space and system cost.
  • Programmable Features: With a host of programmable functions such as transmit pulse shaping, receive equalization, and jitter attenuation, the DS21348G+ can be tailored to specific application requirements.
  • Crystal-Less Jitter Attenuator: The built-in jitter attenuator requires no external crystal, simplifying the design and reducing the bill of materials.
  • Low Power Consumption: Designed for energy efficiency, the DS21348G+ operates with low power consumption, making it ideal for power-sensitive applications.
  • Robust Diagnostics: Comprehensive diagnostic capabilities including loopbacks and error counters facilitate system testing and troubleshooting.

Applications

The DS21348G+ is suitable for a variety of applications within the telecommunications sector, including but not limited to:

  • Wireline infrastructure
  • Wireless base station equipment
  • Digital loop carrier systems
  • Channel banks
  • Integrated access devices

Technical Specifications

With its compact 28-pin SSOP (Shrink Small Outline Package) form factor, the DS21348G+ integrates seamlessly into modern telecom designs. The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

In conclusion, the DS21348G+ from Maxim Integrated is a feature-rich, cost-effective solution for T1/E1/J1 interface applications. Its combination of performance, programmability, and diagnostic capabilities makes it a top choice for designers looking to create efficient and reliable telecom systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess