EN
  • EN
  • DE

DS2030L-100#

Part No DS2030L-100#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 256KBIT 100NS 256BGA / NVRAM NVSRAM Parallel 256Kbit 3.3V 256-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
Win Source Part Number 773194-DS2030L-100#
Popularity Medium
Supply and Demand Status Limited
Family Name DS2030L
Introduction Date April 01, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2030L-100# CAD Model

Description

The DS2030L-100# is a state-of-the-art, high-performance integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is tailored for a wide range of applications that require reliable data storage and retrieval in the absence of a power source.

Key Features

  • Nonvolatile Memory: The DS2030L-100# incorporates nonvolatile (NV) SRAM, which ensures data retention without the need for a battery backup, making it ideal for mission-critical applications where data integrity is paramount.
  • High Capacity: With a storage capacity of 100 kilobytes, this product offers ample space for storing configuration parameters, data logs, or any other critical information that must be preserved across power cycles.
  • Fast Access Times: It boasts fast access times, which facilitates quick read and write operations, thereby enhancing the performance of the overall system in which it is deployed.
  • Durability: The DS2030L-100# is engineered to withstand harsh environments and is rated for industrial temperature ranges, ensuring reliable operation under extreme conditions.
  • Low Power Consumption: It is designed for low power consumption, which helps in extending the life of portable and battery-powered devices.

Applications

The versatility of the DS2030L-100# makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive systems
  • Portable medical devices
  • Security systems

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS2030L-100# is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for commercial and industrial applications.

Ordering Information

The product is available under the part number DS2030L-100#. For detailed specifications, pricing, and ordering information, please visit Maxim Integrated's official website or contact their sales representatives.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess