EN
  • EN
  • DE

DS18S20-SL+T&R

Part No DS18S20-SL+T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Contact Plating Tin
Interface Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Nominal Supply Current 1.5 mA
Number of Pins 3
Operating Supply Voltage 5.5 V
Output Type Digital
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Win Source Part Number 990650-DS18S20-SL+T&R
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS18S20-SL+T&R CAD Model

Description

Maxim Integrated DS18S20-SL+T&R Digital Thermometer

The DS18S20-SL+T&R from Maxim Integrated is a highly precise digital thermometer that provides 9-bit to 12-bit Celsius temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. This device is an indispensable component for a wide array of temperature monitoring applications, from industrial systems to consumer products.

Key Features:

  • High Accuracy: The DS18S20-SL+T&R offers a temperature measurement range of -55°C to +125°C with ±0.5°C accuracy from -10°C to +85°C, ensuring reliable readings for critical applications.
  • Programmable Resolution: Users can select the resolution of the temperature readings, from 9 bits to 12 bits, allowing a balance between resolution and conversion time based on specific requirements.
  • 1-Wire Interface: This device utilizes Maxim's exclusive 1-Wire protocol, which simplifies system design by enabling multiple thermometers to communicate on the same data line using just one microprocessor port.
  • Alarm Function: The DS18S20-SL+T&R features programmable high and low set points for temperature alarms, which can alert a system in case of temperatures going beyond the specified range.
  • Small Form Factor: The compact design of the DS18S20-SL+T&R is ideal for applications where space is at a premium.
  • Supply Range: It operates on a supply voltage range from 3.0V to 5.5V, making it versatile for various power environments.

Applications:

The DS18S20-SL+T&R is suitable for a wide range of applications, including:

  • Environmental controls
  • Building automation
  • Industrial systems
  • Consumer products
  • Thermostatic controls
  • Thermometers

Available in a surface-mount package, the DS18S20-SL+T&R is provided on tape and reel (T&R), facilitating efficient handling and manufacturing processes. Its robust design and ease of integration make it a go-to solution for designers seeking a reliable and flexible temperature sensing solution.

Whether you're developing a sophisticated climate control system or simply need to monitor temperature within a home appliance, the DS18S20-SL+T&R from Maxim Integrated offers the precision, reliability, and ease of use that your project demands.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.1081
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
Torex Semiconductor Ltd
TEMPERATURE SENSOR / Temperature Sensor Analog, Local -40°C ~ 100°C SSOT-24
Need more? Email Us
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess