EN
  • EN
  • DE

DS1867S-050/T&R

Part No DS1867S-050/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 16SOIC / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface Serial
Memory Type Non-Volatile
Voltage - Supply 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400
Base Product Number DS1867
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS1867S-050/TR-MATR,MAXMAXDS1867S-050/T&R
Standard Package 1,000
Win Source Part Number 1000185-DS1867S-050/T&R
Ultra Librarian 3D Model Ultra Librarian DS1867S-050/T&R CAD Model

Description

Maxim Integrated DS1867S-050/T&R Digital Potentiometer

The DS1867S-050/T&R from Maxim Integrated is a versatile dual digital potentiometer designed to provide a reliable and precise solution for adjusting and controlling resistance values electronically. This compact and efficient component is particularly well-suited for applications where space and power consumption are critical considerations.

Constructed with high-quality materials, the DS1867S-050/T&R features two digitally-controlled potentiometers, each with 256-position wiper settings. It operates from a wide supply voltage range of 2.7V to 5.5V, making it compatible with a variety of logic levels and allowing for easy integration into different design architectures. The device is offered in a surface-mount SOIC-14 package, ensuring a minimal footprint on printed circuit boards (PCBs).

With an end-to-end resistance of 50kΩ, the DS1867S-050/T&R provides designers with the flexibility to accurately set and adjust resistance values for a wide range of applications, including but not limited to volume control, LCD screen adjustment, and feedback systems calibration. The digital interface of the potentiometer allows for precise and repeatable settings, which can be programmed via a simple 2-wire serial interface, making it easy to use with microcontrollers or other digital systems.

The DS1867S-050/T&R also features non-volatile memory (EEPROM) to store the wiper position, ensuring that the last set resistance value is retained even after power is removed. This is particularly useful in applications where the device must maintain its settings between power cycles without the need for additional components or complex power management systems.

Maxim Integrated's commitment to quality and reliability is evident in the DS1867S-050/T&R, making it a smart choice for engineers and designers seeking a dependable digital potentiometer solution. Whether used in consumer electronics, industrial control systems, or automotive applications, the DS1867S-050/T&R delivers performance and durability that designers can trust.

Overall, the Maxim Integrated DS1867S-050/T&R represents a sophisticated blend of technology and practicality, offering a digital potentiometer solution that combines ease of use with advanced functionality.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess