Maxim Integrated DS1867S-010 Dual Digital Potentiometer
The DS1867S-010 is a versatile dual digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and highly integrated component is ideal for applications requiring variable resistance settings controlled by digital signals, which makes it perfect for adjusting and calibrating system parameters electronically without the need for mechanical potentiometers.
Featuring two digitally-controlled potentiometers (POTs) in one package, each POT in the DS1867S-010 has 256-position and operates from a wide 3V to 5.5V supply voltage, making it suitable for various low-voltage applications. The resistance value of the POTs ranges from 0Ω to 10kΩ, providing a broad spectrum of adjustment possibilities for designers.
This digital potentiometer is designed with non-volatile (NV) memory, which allows the device to retain its last position even after power is removed, ensuring consistent performance across power cycles. The DS1867S-010 communicates via a 3-wire serial interface that is compatible with standard SPI™ protocols, allowing for easy integration into existing digital systems.
The DS1867S-010's small footprint is encapsulated in an SOP (Small Outline Package), specifically the 16-pin SOIC (Small Outline Integrated Circuit) form factor, which is well-suited for space-constrained applications. Its robust design ensures reliable operation over an industrial temperature range of -40°C to +85°C, making it an excellent choice for harsh environments.
Applications for the DS1867S-010 are diverse and include volume control in audio systems, LCD screen adjustment, feedback system control, and bias adjustments. Its digital nature allows for precise control and repeatability, which are critical in automated systems and precision electronics.
Overall, the Maxim Integrated DS1867S-010 dual digital potentiometer offers designers a high level of integration, reliability, and flexibility, making it a smart choice for modern electronic systems requiring digitally controlled resistance settings.