Maxim Integrated DS1867C1-100 Dual Digital Potentiometer
The DS1867C1-100 from Maxim Integrated is a versatile dual digital potentiometer, designed to offer electronic adjustment capabilities for a wide range of applications. This compact and highly integrated device is an essential component for systems requiring variable resistance settings, controlled digitally to ensure precision and repeatability.
Featuring two digitally-controlled potentiometers (POTs) in one package, the DS1867C1-100 enables users to adjust resistance settings via a 3-wire serial interface. Each potentiometer offers 100 positions, providing a fine resolution for tuning and calibration purposes. The device operates over a wide voltage range of 3V to 5.5V, making it suitable for both 3.3V and 5V systems.
The DS1867C1-100 is designed with nonvolatile (NV) memory, ensuring that the resistance settings are retained even when the power is turned off. This feature is particularly useful for applications that require a specific startup condition or need to maintain settings between power cycles without the need for a microcontroller to reinitialize the device.
Applications for the DS1867C1-100 are diverse and include LCD screen adjustment, volume control, line impedance matching, and feedback circuitry tuning. Its ease of integration and digital control make it an ideal choice for automated systems that require precise resistance adjustments without the need for mechanical potentiometers.
The robust construction of the DS1867C1-100 ensures reliable operation over an extended temperature range, making it suitable for both commercial and industrial environments. Its small form factor is advantageous for space-constrained applications, and the surface-mount package allows for streamlined PCB design and manufacturing processes.
Maxim Integrated provides comprehensive technical support for the DS1867C1-100, including detailed datasheets, application notes, and design resources to assist engineers in implementing this dual digital potentiometer into their designs seamlessly.
In summary, the DS1867C1-100 dual digital potentiometer is a highly reliable and functional component that offers precise resistance tuning capabilities, nonvolatile memory, and a user-friendly interface for a multitude of electronic applications.