EN
  • EN
  • DE

DS1859B-050

Part No DS1859B-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-CSBGA (4x4)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 16-LBGA, CSPBGA
Case / Package 16-CSBGA (4x4)
Family Name DS1859
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 810
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869507-DS1859B-050
Ultra Librarian 3D Model Ultra Librarian DS1859B-050 CAD Model

Description

Maxim Integrated DS1859B-050 Dual Digital Resistor

The DS1859B-050 from Maxim Integrated is a versatile and high-performance dual digital resistor designed to deliver precision and reliability for a wide range of applications. This device integrates two digitally controlled potentiometers (DCPs) on a single chip, offering a compact and efficient solution for adjusting and calibrating system parameters electronically.

Each potentiometer in the DS1859B-050 is composed of 256 resistive elements, and a wiper position is digitally controlled through a 2-wire serial interface. This interface not only allows for easy adjustment of the resistance settings but also provides the ability to read back the current wiper position, enabling dynamic monitoring and control in your system.

The DS1859B-050 has a resistance value of 50kΩ, which is ideal for various applications, including setting operational parameters in industrial systems, calibrating sensors, or adjusting signal levels in communication devices. With its high-resolution setting capability, it offers precise control over your application's performance.

Designed with reliability in mind, the DS1859B-050 features nonvolatile memory (EEPROM) to store the wiper positions, ensuring that the last settings are retained even after power is cycled. This makes it suitable for applications that require consistent performance across power cycles or those that need to maintain calibration settings.

The device operates over a wide voltage range, accommodating systems that run on different power levels. Moreover, the DS1859B-050 is designed with robustness against electrostatic discharge (ESD) events, providing additional protection for sensitive electronic components in your design.

The DS1859B-050 is available in a compact surface-mount package, making it easy to integrate into your PCB design. Its small footprint and dual-resistor configuration save space and reduce component count, leading to a more streamlined and cost-effective design.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the Maxim Integrated DS1859B-050 dual digital resistor offers a high-quality, programmable solution to meet your precision adjustment needs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3573 $58.8584
20+ $6.0367 $120.7340
30+ $5.8482 $175.4460
41+ $5.6595 $232.0395
53+ $5.4708 $289.9524
71+ $4.9048 $348.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess