EN
  • EN
  • DE

DS1858E-050

Part No DS1858E-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 16TSSOP / Dual Temperature-Controlled Resistors with Three Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 3V ~ 5.5V
Features Selectable Address, Temperature Sensor
Tolerance ±20%
Temperature Coefficient (Typ) 50ppm/°C
Temperature Range - Operating -40°C ~ 95°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series DS1858
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807270-DS1858E-050
Ultra Librarian 3D Model Ultra Librarian DS1858E-050 CAD Model

Description

Maxim Integrated DS1858E-050 - Dual Temperature-Controlled NV Variable Resistors

The DS1858E-050 from Maxim Integrated is a sophisticated dual temperature-controlled nonvolatile (NV) variable resistor device designed to offer precise resistance adjustments based on temperature changes, making it an ideal solution for advanced thermal compensation applications. This integrated circuit (IC) features two resistors that can be individually programmed with a standard I2C-compatible serial interface.

Key Features:

  • Variable Resistance: The device includes two 256-position linear taper variable resistors, with resistance values ranging from 10 kΩ to 200 kΩ, providing a wide range of adjustment possibilities.
  • Nonvolatile Memory: Each resistor's wiper position is stored in EEPROM, ensuring that settings are maintained even after power is removed.
  • Temperature Monitoring: An integrated temperature sensor allows for real-time monitoring, enabling automatic resistance adjustments to compensate for temperature variations.
  • Programmable Temperature Coefficients: Users can program temperature coefficients for each resistor to define the rate of resistance change per degree Celsius, ensuring precise control over thermal response.
  • High Precision: The DS1858E-050 offers excellent resistance tolerance and temperature coefficient accuracy, ensuring reliable performance in critical applications.
  • I2C Interface: The device can be easily configured and monitored through a standard I2C serial interface, facilitating integration into digital systems.

Applications:

The DS1858E-050 is suitable for a variety of applications that require precise resistance adjustments based on temperature changes, including:

  • Optical networking systems such as Wavelength Division Multiplexing (WDM) and Reconfigurable Optical Add-Drop Multiplexer (ROADM).
  • RF amplifiers and transmitters where temperature compensation is critical for maintaining signal integrity.
  • Industrial and automotive systems requiring robust thermal management.
  • Precision instrumentation and calibration equipment.

Maxim Integrated's DS1858E-050 offers a high level of integration, performance, and reliability for designers looking to implement sophisticated temperature-compensated resistance controls in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess