EN
  • EN
  • DE

DS1856E-050

Part No DS1856E-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DUAL TEMP-CONTROLLED RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.85V ~ 5.5V
Features Temperature Sensor
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Surface Mount
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 95°C
Standard Package 99 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 821986-DS1856E-050
Ultra Librarian 3D Model Ultra Librarian DS1856E-050 CAD Model

Description

Maxim Integrated DS1856E-050 Dual Temperature-Controlled NV Monitors

The DS1856E-050 from Maxim Integrated is a sophisticated dual temperature-controlled non-volatile (NV) monitor designed to provide precise monitoring and control for various applications. This device is particularly well-suited for managing and regulating thermal conditions within networking, telecommunications, and computing environments.

Featuring two temperature sensors, the DS1856E-050 is capable of monitoring different zones or components within a system. It provides accuracy and reliability in temperature readings, ensuring that systems operate within their specified thermal limits. The device includes 10-bit analog-to-digital converters (ADCs) for each temperature sensor, providing high-resolution temperature data.

One of the key features of the DS1856E-050 is its non-volatile memory. This memory can store configuration data and temperature thresholds, which allows the device to retain important settings even when power is removed. The non-volatile memory also includes a user-programmable area where custom data such as system identification or calibration information can be stored.

The device supports a two-wire interface, allowing for easy integration into existing systems. This interface is compatible with the industry-standard I²C protocol, facilitating communication with microcontrollers and other digital components. Additionally, the DS1856E-050 offers programmable interrupt outputs, which can be used to trigger external events or alerts when temperatures exceed predefined thresholds.

Maxim Integrated's DS1856E-050 is packaged in a compact, surface-mountable form factor, making it ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for systems exposed to varying environmental conditions.

In summary, the DS1856E-050 is a versatile and reliable solution for temperature monitoring and control. With its dual sensors, high-resolution ADCs, non-volatile memory, and programmable interrupts, it offers a high level of functionality and customization to meet the demands of complex thermal management tasks.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess