EN
  • EN
  • DE

ILBB0805ER260V

Part No ILBB0805ER260V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 26 OHM 0805 1LN / 26 Ohms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Vishay Dale
Packaging Reel - TR
Number of Lines 1
Impedance @ Frequency 26 Ohms @ 100 MHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 0805 (2012 Metric)
Mounting Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Standard Package 4,000
Win Source Part Number 1328067-ILBB0805ER260V
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER260V CAD Model

Description

The ILBB0805ER260V is a ferrite bead that is designed for use in various filter applications.

  • Mounting Type: Surface Mount
  • Size Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Current Rating: 600mA
  • Packaging: Reel - TR
  • Standard Package: 4,000
  • ECCN: Compliant
  • Temperature Range: -55°C to 125°C
  • REACH: Unaffected
  • Manufacturer: Vishay Dale
  • RoHS3 Compliant: Yes
  • Impedance: 26 Ohms @ 100 MHz
  • DC Resistance (DCR): 60mOhm

You May Also Be Interested in

Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Taiyo Yuden
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
TDK Corporation
FERRITE BEAD 10 OHM 01005 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 1K OHM 0402 1LN / 1 kOhms @ 100 MHz 1 Signal Line Ferrite Bead 0402 (1005 Metric) 100mA 1.2Ohm
Lowest to $0.0268
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess