EN
  • EN
  • DE

DS1856E-030+

Part No DS1856E-030+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10/30K 2CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 30k
Supply Voltage - Operating 2.85 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 50 ppm/°C
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 1034653-DS1856E-030+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS1856E-030+ CAD Model

Description

Maxim Integrated DS1856E-030+ Nonvolatile Memory with Temperature Sensor

The DS1856E-030+ from Maxim Integrated is a versatile and innovative component that combines nonvolatile (NV) memory with temperature sensing capabilities, designed to cater to a wide range of applications that require reliable data storage and temperature monitoring. This compact and efficient device is an ideal solution for system configuration storage, calibration data, or any other application where persistent memory and temperature data are critical.

Key Features

  • Integrated Temperature Sensor: The DS1856E-030+ features a high-precision temperature sensor that provides accurate temperature readings, essential for systems that need to monitor and respond to thermal changes.
  • Nonvolatile Memory: Equipped with EEPROM, the device ensures data retention without the need for a power source, making it perfect for storing critical configuration and calibration data that must be preserved across power cycles.
  • Programmable Alarms: Programmable temperature thresholds allow the device to trigger alarms when specified temperature limits are exceeded, providing an automatic response mechanism for thermal management.
  • High Reliability: The DS1856E-030+ is built to offer high reliability and long-term stability, ensuring consistent performance over its lifespan.
  • Small Form Factor: Its compact size makes it suitable for space-constrained applications, allowing for integration into a variety of designs without significant impact on the overall footprint.

Applications

The DS1856E-030+ is well-suited for a range of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Network infrastructure
  • Consumer electronics
  • Portable devices

With its combination of nonvolatile memory and temperature sensing, the DS1856E-030+ from Maxim Integrated is a versatile component that enhances the functionality and reliability of electronic systems. Whether it's for data preservation, thermal monitoring, or system control, this device offers a compact and efficient solution for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5657 $58.6971
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0508 $240.8128
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess