EN
  • EN
  • DE

DS1849B-PE

Part No DS1849B-PE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253774-DS1849B-PE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1849B-PE CAD Model

Description

The DS1849B-PE from Maxim Integrated is a versatile dual digital potentiometer designed to deliver precision and reliability in a variety of applications. This integrated circuit allows for the digital control of resistance settings, making it an ideal solution for adjusting and calibrating system parameters electronically without the need for mechanical potentiometer adjustments.

Key Features

  • Resistance Options: The device offers two potentiometers, each with 256-position and 10kΩ end-to-end resistance.
  • Non-Volatile Memory: It features EEPROM to store the wiper position, ensuring the last settings are retained even after power is cycled.
  • Interface: The DS1849B-PE is equipped with a 2-wire serial interface for easy communication with microcontrollers.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Temperature Range: The device is designed to function across an extended temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The DS1849B-PE is well-suited for a broad range of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Audio/Video equipment tuning
  • Gain and offset adjustment

Product Summary

Maxim Integrated's DS1849B-PE is a dual, non-volatile digital potentiometer that offers a compact and precise solution for digital resistance adjustment. Its EEPROM memory, wide voltage range, and extended temperature capabilities make it a highly adaptable component for sophisticated electronic systems. Whether it's for calibration, tuning, or user-adjustable settings, the DS1849B-PE provides a reliable and efficient way to achieve the desired resistance without the need for mechanical trimmers or variable resistors.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
STMicroelectronics
Lowest to $103.5561
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0079 $60.1185
36+ $3.2883 $118.3788
55+ $3.1855 $175.2025
75+ $3.0827 $231.2025
97+ $2.9799 $289.0503
130+ $2.6727 $347.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess