EN
  • EN
  • DE

DS1844S-010

Part No DS1844S-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 20SOIC / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps I2C, Serial Interface 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C, Serial
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 250
Base Product Number DS1844
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869500-DS1844S-010
Ultra Librarian 3D Model Ultra Librarian DS1844S-010 CAD Model

Description

Maxim Integrated DS1844S-010 Quad Digital Potentiometer

The DS1844S-010 from Maxim Integrated is a versatile quad digital potentiometer designed to offer an array of features for applications requiring precise resistance tuning. This integrated circuit provides a convenient digital interface to control resistance settings in a small, surface-mount package, making it suitable for a wide range of applications, including automated adjustments to match component aging, product calibration, and system fine-tuning.

Key Features:

  • Quad Potentiometer: The DS1844S-010 features four digitally controlled potentiometers in one compact package, providing a high level of integration and saving valuable board space.
  • Nonvolatile Memory: Each potentiometer's setting is stored in nonvolatile memory (EEPROM), ensuring that the settings are preserved even when the power is removed.
  • Wide Resistance Range: The device offers a broad resistance range of 10kΩ, allowing for a wide range of adjustments to suit various circuit requirements.
  • Multiple Resistor Taps: 64 resistor taps on each potentiometer provide fine granularity in resistance adjustment, enabling precise control over the output.
  • Three-Wire Serial Interface: The DS1844S-010 is equipped with a simple three-wire serial interface that is compatible with standard SPI, QSPI, and MICROWIRE protocols, facilitating easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, this digital potentiometer consumes minimal power, making it an ideal choice for battery-powered and portable applications.
  • Dual Supply Operation: It operates with dual supplies ranging from ±4.5V to ±5.5V, providing flexibility in various system designs.

Applications:

The DS1844S-010 is suitable for a variety of applications, including:

  • Automated product calibration
  • Volume control in audio systems
  • Adjustable power supplies
  • Feedback system control loops
  • Matched resistance pairs for differential signal paths

With its robust feature set and ease of use, the Maxim Integrated DS1844S-010 is an excellent choice for designers looking to add digital potentiometer functionality to their next project.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1838 $62.2056
28+ $4.2534 $119.0952
43+ $4.1205 $177.1815
58+ $3.9875 $231.2750
75+ $3.8547 $289.1025
101+ $3.4559 $349.0459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess