The MAX17043G+T is a compact, low-cost, and highly integrated fuel-gauge system for lithium-ion (Li+) batteries, manufactured by Maxim Integrated. This innovative integrated circuit (IC) is designed to accurately monitor the state of charge (SoC) of a single-cell Li+ battery, providing real-time information that can extend battery life and enhance user experience in portable devices.
Key Features:
- ModelGauge Technology: The MAX17043G+T features Maxim's proprietary ModelGauge algorithm which eliminates the need for battery characterization. This advanced algorithm provides a more accurate estimation of the battery's SoC without requiring an external current sense resistor.
- Compact Design: With a tiny footprint, the IC is available in a space-saving, 8-pin TDFN package, making it ideal for space-constrained applications.
- Low Power Consumption: The device operates with a very low quiescent current, which is crucial for maximizing battery life in portable devices.
- I2C Interface: It includes an I2C interface that allows for easy communication with the host system, enabling integration into a wide range of applications.
- Configurable Alert Function: The MAX17043G+T can trigger an alert to notify the host when the battery falls below a programmable threshold, allowing for proactive power management.
Applications:
The MAX17043G+T is versatile and can be integrated into various portable devices, such as:
- Smartphones
- Tablets
- Wireless Headsets
- Portable Gaming Devices
- Health and Fitness Monitors
- Smart Watches
- Other wearable technology
Technical Specifications:
- Supply Voltage: 2.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin TDFN
In summary, the MAX17043G+T from Maxim Integrated is a sophisticated, easy-to-use fuel gauge IC that simplifies power management in single-cell lithium-ion battery applications. Its advanced features and compact design make it an excellent choice for designers looking to enhance the performance and user experience of their portable devices.