EN
  • EN
  • DE

DS1833Z-10/T&R

Part No DS1833Z-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.375V HI ACT 10% SOT223 / Processor Supervisor 5V 1 Active High 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 773145-DS1833Z-10/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1833Z-10/T&R
Introduction Date February 26, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1833Z-10/T&R CAD Model

Description

Maxim Integrated DS1833Z-10/T&R

The DS1833Z-10/T&R from Maxim Integrated is a robust, precision microprocessor supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides essential protective functions and ensures reliable system operation. This particular model is packaged in a convenient surface-mount SOIC-8 format and is supplied on tape and reel (T&R), which is ideal for automated assembly processes.

The DS1833Z-10/T&R offers a variety of features that make it a versatile choice for system management. One of the key functions of this device is its ability to assert a reset signal to the connected microprocessor whenever the VCC supply voltage declines below a preset threshold, ensuring the system restarts in a known state after a power failure. The reset signal is maintained for a minimum of 250ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

This supervisory circuit operates with a nominal threshold voltage of 4.375V, which is suitable for 5V-powered systems. The DS1833Z-10/T&R also features a manual reset input, allowing for an external push-button or software command to trigger a system reset. This is particularly useful for system maintenance or in the event of software anomalies.

Another significant advantage of the DS1833Z-10/T&R is its low power consumption, making it an excellent choice for power-sensitive applications. The device also includes a watchdog timer that can be disabled if not required, providing additional flexibility in system design. The watchdog function monitors the microprocessor, ensuring it is operating correctly and resets the processor if it becomes unresponsive.

With its extended temperature range of -40°C to +85°C, the DS1833Z-10/T&R is designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and other demanding applications. Its robust design and comprehensive feature set ensure that it can help maintain the integrity and reliability of a wide range of digital systems.

Overall, the DS1833Z-10/T&R is a compact, efficient, and reliable solution for system monitoring, offering the quality and performance expected from a leading manufacturer like Maxim Integrated.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess