EN
  • EN
  • DE

SIT1602BI-12-33E-25.000000

Part No SIT1602BI-12-33E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ H/LV-CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602BI-12-33E-25.000000T, 1473-SIT1602BI-12-33E-25.000000G, 1473-SIT1602BI-12-33E-25.000000G-ND, 1473-SIT1602BI-12-33E-25.000000E-ND, 1473-SIT1602BI-12-33E-25.000000D-ND, SIT1602BI-12-33E-25.000000S, 1473-SIT1602BI-12-33E-25.000000T, 1473-SIT1602BI-12-33E-25.000000S, 3417-SIT1602BI-12-33E-25.000000, SIT1602BI-12-33E-25.000000D, 1473-SIT1602BI-12-33E-25.000000Y, SIT1602BI-12-33E-25.000000E, 1473-SIT1602BI-12-33E-25.000000X, 1473-SIT1602BI-12-33E-25.000000T-ND, SIT1602BI-12-33E-25.000000G, 1473-SIT1602BI-12-33E-25.000000X-ND, 1473-SIT1602BI-12-33E-25.000000Y-ND, 1473-SIT1602BI-12-33E-25.000000, SIT1602BI-12-33E-25.000000X, 1473-SIT1602BI-12-33E-25.000000E, SIT1602BI-12-33E-25.000000Y, 1473-SIT1602BI-12-33E-25.000000D
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895150-SIT1602BI-12-33E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-12-33E-25.000000 CAD Model

Description

The SiTIME XO (Standard) HCMOS, LVCMOS Oscillator is a high-precision oscillator with a 3.3V enable/disable feature.

  • Mounting: surface-mount component
  • Package: 4-SMD, no-lead package
  • Series: SiT1602B series
  • Operating Temperature Range: -40°C to 85°C
  • Industry Use: widely used in the electronics industry
  • Popularity: popular
  • Supply and Demand Status: balanced
  • REACH: unaffected by REACH regulations
  • ECCN: EAR99

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9697 $58.1820
150+ $0.7958 $119.3700
225+ $0.7708 $173.4300
310+ $0.7461 $231.2910
405+ $0.7212 $292.0860
540+ $0.6466 $349.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,314 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess