EN
  • EN
  • DE

DS1831S+T&R

Part No DS1831S+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MULTIMON 5V/3.3V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 10 ms; 100 ms; 1,000 ms Minimum
Voltage - Threshold 3.3V, 5V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121722-DS1831S+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1831S+T&R CAD Model

Description

The DS1831S+T&R is a robust microprocessor supervisory circuit manufactured by Maxim Integrated, designed to ensure reliable system operation through monitoring and power supply management. This advanced integrated circuit is an essential component for systems that require precision in power supply monitoring, such as embedded systems, communication devices, and industrial control equipment.

Key Features

  • Power Supply Monitoring: The DS1831S+T&R offers precise monitoring of the power supply voltage levels, ensuring that the system operates within the specified voltage range for optimal performance and stability.
  • Automatic Reset: In the event of a power failure or brownout condition, the device automatically generates a reset signal to the microprocessor, thereby preventing system malfunctions and data corruption.
  • Programmable Reset Timeout: The reset timeout period is programmable, allowing designers to customize the reset signal duration according to specific system requirements.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Compact Package: The device comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The DS1831S+T&R is a versatile component that can be incorporated into a wide array of applications, including:

  • Embedded Systems
  • Microprocessor-based devices
  • Industrial Controllers
  • Portable Electronics
  • Networking and Telecommunications Equipment

Ordering Information

The "T&R" suffix in the part number indicates that this device is provided in tape and reel packaging, which is suitable for automated assembly processes. This packaging facilitates efficient handling and placement during the manufacturing of electronic products.

About Maxim Integrated

Maxim Integrated is a renowned company in the field of analog and mixed-signal engineering. They specialize in creating innovative designs and technologies that empower the electronics industry with efficient, integrated solutions that meet the complex demands of modern electronics.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess