EN
  • EN
  • DE

DS1819AR-20+T&R

Part No DS1819AR-20+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMON 3V W/PB WDOG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1034613-DS1819AR-20+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1819AR-20+T&R CAD Model

Description

Maxim Integrated DS1819AR-20+T&R Product Overview

The DS1819AR-20+T&R from Maxim Integrated is a robust processor supervisor designed to ensure reliable operation and system stability in a wide variety of applications. This compact, low-power component is an essential part of any system that requires precise monitoring and control of its supply voltage and processor activity.

Key Features

  • Voltage Monitor: The DS1819AR-20+T&R is equipped with a precise voltage monitoring system that ensures the supply voltage remains within acceptable thresholds, protecting the system from unpredictable behavior due to power fluctuations.
  • Programmable Reset Threshold: Users can program the reset threshold according to their specific needs, allowing for a tailored response to varying system requirements.
  • Low Power Consumption: With its focus on energy efficiency, this supervisor is ideal for battery-operated devices, ensuring minimal impact on the overall power usage.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package makes it suitable for space-constrained applications without sacrificing performance or functionality.
  • Temperature Range: The device operates over an extended temperature range, making it versatile for use in environments that experience significant temperature variations.

Applications

  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Equipment

Product Details

The DS1819AR-20+T&R is supplied in tape and reel packaging, facilitating efficient assembly for high-volume production. Its active-low reset output ensures compatibility with a wide range of microprocessors and microcontrollers, providing a reliable reset signal whenever the monitored voltage falls out of the predefined safe operating range.

With its combination of features, the DS1819AR-20+T&R from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and protect against the consequences of power supply anomalies. Whether for new designs or upgrades to existing systems, this processor supervisor is a dependable component that offers peace of mind through its vigilant monitoring and control capabilities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess