EN
  • EN
  • DE

DS1818R-5+T&R

Part No DS1818R-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 3.06V W/PB 5% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.06V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 114465-DS1818R-5+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1818R-5+T&R CAD Model

Description

The DS1818R-5+T&R from Maxim Integrated is a highly efficient microprocessor (µP) supervisory circuit designed to monitor the power supplies in µP and digital systems. It provides a crucial function by ensuring that the µP boots up in a predictable state every time. This component is essential for maintaining system integrity during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The device features a precise factory-trimmed threshold that monitors the +5V power supply voltage, ensuring reliable operation of the system.
  • Reset Signal: Upon detecting an out-of-tolerance condition, the DS1818 asserts a reset signal to the µP, holding it in reset for a minimum of 350ms after the supply voltage returns to an acceptable level, providing the system ample time to stabilize.
  • Low Power Consumption: With its low power consumption, this circuit is an ideal choice for power-sensitive applications.
  • Compact Packaging: The DS1818R-5+T&R is available in a space-saving SOT-23 package, making it suitable for use in systems where space is at a premium.
  • Temperature Range: It operates over a wide temperature range, making it versatile for various environmental conditions.

Applications

The reset circuit is commonly used in applications such as:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers

Product Specifications

Parameter Value
Supply Voltage Range +2.5V to +5.5V
Reset Threshold Voltage Typically +4.63V (for DS1818-5)
Reset Active Time 350ms min
Operating Temperature -40°C to +85°C
Package Type SOT-23

With the DS1818R-5+T&R, Maxim Integrated continues to provide reliable and robust solutions for system monitoring and control. This product is an excellent choice for designers looking to enhance system reliability through effective power management.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess