EN
  • EN
  • DE

BA892-02V H6127

Part No BA892-02V H6127
Manufacturer Infineon Technologies
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case SOD-523
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 729914-BA892-02V H6127
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA892-02V H6127 CAD Model

Description

The BA892-02V H6127 is a variable capacitance diode, also known as a varactor diode, manufactured by Infineon Technologies and classified as an RF Diode. Varactor diodes are specifically designed to exhibit a voltage-dependent capacitance, making them crucial components in tuning circuits and frequency control applications within RF and microwave systems.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in VCOs to adjust the oscillation frequency by varying the reverse voltage applied to the diode.
  • Tunable Filters: Employed in tunable filters to adjust the center frequency or bandwidth of the filter.
  • Frequency Multipliers: Utilized in frequency multipliers to generate harmonics of an input signal.
  • Phase Shifters: Incorporated in phase shifters to control the phase of an RF signal.
  • Automatic Frequency Control (AFC) Circuits: Used in AFC circuits to maintain a stable frequency in receivers and transmitters.

Features:

  • Wide Capacitance Tuning Range: Offers a wide capacitance tuning range, allowing for significant frequency adjustment.
  • High Tuning Ratio: Exhibits a high tuning ratio, which is the ratio of maximum capacitance to minimum capacitance.
  • Low Series Resistance: Features low series resistance, minimizing losses in tuning circuits.
  • High Breakdown Voltage: Possesses a high breakdown voltage, ensuring reliable operation at high reverse voltages.
  • Small Package Size: Available in a small SMD (Surface Mount Device) package for compact circuit designs.

Benefits:

  • Precise Frequency Control: Enables precise frequency control in RF and microwave systems.
  • Adjustable Tuning Range: Provides an adjustable tuning range for various applications.
  • Improved Performance: Low series resistance improves the performance of tuning circuits.
  • Compact Design: Small package size facilitates compact designs in space-constrained applications.
  • Reliable Operation: Offers reliable operation in demanding RF environments.

Additional Details: The specific capacitance values, tuning ratio, and series resistance can be found in the device datasheet. The 'H6127' is likely a manufacturing code or internal identifier. Typical applications include mobile communication devices, satellite receivers, and various RF test equipment. Understanding the voltage-capacitance characteristics is crucial for proper circuit design.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.6817
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess