EN
  • EN
  • DE

DS1817R-20+T&R

Part No DS1817R-20+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.55V ACT HI 20% SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1034606-DS1817R-20+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1817R-20+T&R CAD Model

Description

Product Overview: DS1817R-20+T&R

The DS1817R-20+T&R is a state-of-the-art microprocessor reset circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is engineered to monitor system voltage and provide a reset signal to the host microprocessor, ensuring reliable operation and protection against power supply anomalies.

Key Features

  • Reset Threshold Voltage: The DS1817R-20+T&R features a precise reset threshold voltage of 2.88V, which is ideal for 3.3V supply voltage systems, providing a dependable reset output whenever the supply voltage falls below this threshold.
  • Reset Timeout: With a minimum reset timeout duration of 140ms, this device ensures that the system has sufficient time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1817R-20+T&R consumes minimal power, thereby extending the battery life of portable devices.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, making it suitable for a variety of challenging environmental conditions.
  • Form Factor: Available in a compact SOT-23 package, the DS1817R-20+T&R is optimized for space-constrained applications.

Applications

The versatility of the DS1817R-20+T&R makes it an ideal choice for a broad array of applications, including but not limited to:

  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial controllers
  • Telecommunication equipment

Product Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the DS1817R-20+T&R is no exception. It is produced with rigorous quality control processes and is designed to meet the stringent requirements of industrial and commercial applications. The device is also available in tape and reel (T&R) packaging, which facilitates efficient assembly processes for high-volume production.

In summary, the DS1817R-20+T&R from Maxim Integrated is a reliable and efficient solution for system voltage monitoring and microprocessor reset. Its precision, low power consumption, and robustness in various conditions make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess