EN
  • EN
  • DE

DS1816-10+

Part No DS1816-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 2.88V O-D 10% TO92-3 / Processor Supervisor 2.88V 1 Active Low/Open Drain 3-Pin TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 773132-DS1816-10+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1816
Introduction Date November 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1816-10+ CAD Model

Description

The DS1816-10+ is a versatile and compact micro-monitor chip from Maxim Integrated designed to provide system health monitoring solutions for electronic devices. This highly integrated circuit is engineered to monitor the power supply voltage levels and alert the system in case of out-of-tolerance conditions, ensuring reliable operation and preventing damage due to power supply faults.

Key Features

  • Precision Monitoring: The DS1816-10+ offers precise monitoring of the power supply voltage with a factory-trimmed reset threshold level of 4.63V, suitable for 5V power supply systems.
  • Reset Signal: It provides an active-low reset signal, ensuring that the connected microprocessor or microcontroller starts up in a known state after a power failure or during initial power-up.
  • Debounced Manual Reset Input: An additional manual reset input allows for a system reset without the need for power cycling, enhancing system control and user interaction.
  • Low Power Consumption: With its low power consumption, the DS1816-10+ is ideal for portable and battery-operated devices, helping to extend battery life and reduce energy waste.
  • Compact Package: The device is offered in a small 3-pin TO-92 package, making it easy to integrate into a variety of system designs without taking up significant board space.

Applications

The DS1816-10+ is well-suited for a wide range of applications where reliable system monitoring is crucial. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunications Equipment

Technical Specifications

Parameter Value Reset Threshold Voltage 4.63V Package Type TO-92 Operating Temperature Range -40°C to +85°C

The DS1816-10+ from Maxim Integrated is a reliable and cost-effective solution for system monitoring, providing peace of mind for designers and users alike. Its precision voltage monitoring and reset capabilities make it an essential component in safeguarding electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess