EN
  • EN
  • DE

DS1812R-10/T&R

Part No DS1812R-10/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.35V P-P 10% SOT23-3 / Processor Supervisor 4.35V 1 Active High/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 773125-DS1812R-10/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1812R-10/T&R
Introduction Date November 19, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1812R-10/T&R CAD Model

Description

Maxim Integrated DS1812R-10/T&R Product Overview

The DS1812R-10/T&R from Maxim Integrated is a highly reliable, precision microprocessor supervisory circuit that is essential for monitoring the power supply and temperature of microprocessor (µP) systems. This component ensures that the µP and its associated circuitry are reset to a known state during power-up, power-down, or brown-out conditions. The DS1812R-10/T&R is an indispensable tool for maintaining system integrity and preventing data corruption in a wide range of applications.

This supervisory circuit is available in a compact SOT-23 package, making it suitable for use in space-constrained applications. It is designed to monitor the power supply voltage levels and assert a reset signal to the µP whenever the supply voltage drops below a predetermined threshold. The reset signal remains asserted for a minimum of 150ms after the supply voltage exceeds the reset threshold level, ensuring proper system reset.

The DS1812R-10/T&R operates over a wide voltage range and features low power consumption, which is critical for battery-operated devices. With its precision factory-trimmed threshold levels, it provides a reliable reset output without external components, simplifying the design and reducing the bill of materials.

One of the key features of the DS1812R-10/T&R is its ability to operate at a reset threshold level of 4.65V (nominal), which is suitable for 5V-powered systems. This device is supplied in tape and reel form (T&R), facilitating efficient assembly during the manufacturing process, especially for high-volume production.

Maxim Integrated's commitment to quality means that the DS1812R-10/T&R is built to meet stringent industry standards. It is designed for use in various applications, including embedded systems, computers, controllers, and intelligent instruments where precise power supply monitoring is critical.

In summary, the DS1812R-10/T&R is a robust, compact, and precise supervisory circuit that provides essential protection for microprocessor systems. Its ease of integration, combined with Maxim Integrated's reputation for quality, makes it a top choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess