EN
  • EN
  • DE

DS1812-5+T&R

Part No DS1812-5+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.62V 0V to 5.5V 3-Pin TO-92 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92-3
Height 9.4 mm
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Reset Threshold Voltage 4.75 V
Max Supply Current 40 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 0 V
Mount Through Hole
Nominal Supply Current 30 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 40 µA
Output Current 350 µA
Overvoltage Threshold 4.75 V
Packaging Cut Tape
REACH SVHC Unknown
Reset Active High
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 4.62 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.5 V
Watchdog Timer No
Win Source Part Number 1143392-DS1812-5+T&R
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1812-5+T&R CAD Model

Description

Maxim Integrated

The DS1812-5+T&R from Maxim Integrated is a highly reliable and robust microprocessor supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides essential protective functions that enhance the overall system reliability and stability. This product is an ideal choice for use in a wide range of applications, including computers, controllers, intelligent instruments, and portable electronics.

Key Features

  • Precision Monitoring: The DS1812-5+T&R offers precise monitoring of the power supply voltage with a factory-trimmed reset threshold of 4.63V, ensuring that the system operates within the safe voltage range.
  • Automatic Reset: It generates a reset signal whenever the VCC supply voltage declines below the reset threshold, automatically resetting the microprocessor to prevent erratic operation.
  • Manual Reset Input: The device includes a manual reset input that allows for an external trigger to initiate a system reset, providing additional control and diagnostic capabilities.
  • Power-On Reset Delay: The integrated power-on reset delay feature ensures that the microprocessor starts up in a clean and stable state after the power is initially applied.
  • Active-Low Reset: The DS1812-5+T&R outputs an active-low reset signal, which is a common configuration compatible with most microprocessors.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, suitable for various environmental conditions.
  • Form Factor: This product is available in a compact SOT-23-3 package, which is ideal for space-constrained applications.
  • Tape and Reel: Supplied in tape and reel form, the DS1812-5+T&R is optimized for automated manufacturing processes, ensuring efficient and cost-effective assembly.

Applications

The versatile nature of the DS1812-5+T&R makes it an essential component in a multitude of applications, such as:

  • Embedded Systems
  • Networking Equipment
  • Portable Devices
  • Industrial Controllers
  • Automotive Systems

In conclusion, the DS1812-5+T&R from Maxim Integrated is a sophisticated supervisory circuit that ensures system integrity through vigilant voltage monitoring and reset control. Its compact size, ease of integration, and comprehensive features make it an invaluable component for maintaining the health and performance of electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2727 $52.3632
38+ $2.6853 $102.0414
58+ $2.6014 $150.8812
80+ $2.5175 $201.4000
103+ $2.4336 $250.6608
138+ $2.1818 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess