EN
  • EN
  • DE

SST39VF010-70-4I-B3KE

Part No SST39VF010-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 48TFBGA / FLASH Memory IC 1Mb (128K x 8) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF010
Other Names SST39VF010704IB3KE
Standard Package 480
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254243-SST39VF010-70-4I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39VF010-70-4I-B3KE CAD Model

Description

Product Overview

The SST39VF010-70-4I-B3KE is a high-performance Flash memory component designed and manufactured by Microchip Technology. This device offers a reliable and efficient storage solution for a wide range of applications, from embedded systems to general-purpose computing.

Key Features

  • Memory Capacity: The device comes with a 1 Mbit (128K x8) memory array, providing ample space for firmware storage, boot code, or data logging.
  • Access Time: With a fast access time of 70 nanoseconds, the SST39VF010 ensures quick data retrieval, enhancing the performance of the system it is integrated into.
  • Operating Temperature: The industrial-grade temperature range of -40°C to +85°C allows for reliable operation in extreme environments, making it suitable for industrial applications.
  • Interface: It features a parallel interface for easy integration into existing designs and straightforward connectivity with microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, this device supports low power consumption modes, contributing to the overall energy efficiency of the system.
  • Endurance: The SST39VF010 boasts a high endurance level, capable of withstanding at least 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Single Voltage Read and Write Operations: This Flash memory can be read from and written to using a single 4.5V to 5.5V power supply, simplifying the power design of the system.
  • Package Type: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, this device is robust and suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications

The versatility of the SST39VF010-70-4I-B3KE makes it an ideal choice for a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Industrial control systems
  • Medical devices

With its combination of performance, durability, and ease of integration, the SST39VF010-70-4I-B3KE from Microchip Technology is a dependable choice for designers and engineers looking for a high-quality Flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess