EN
  • EN
  • DE

DS1809U-100+

Part No DS1809U-100+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 64POS 100k Ohm 1Pot 8-Pin uSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package UMAX
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 1 mA
Number of Circuits 1
Number of Pins 8
Number of Positions 64
Number of Taps 64
Quiescent Current 500 µA
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Tolerance 20 %
Win Source Part Number 1133901-DS1809U-100+
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1809U-100+ CAD Model

Description

The DS1809U-100+ is a versatile digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is an ideal solution for applications requiring variable resistance adjustments through digital control signals.

Key Features

  • Resistance Range: The DS1809U-100+ offers a resistance range of 10kΩ, which can be adjusted through digital inputs to suit a variety of applications.
  • Interface: It features a simple two-wire serial interface that is compatible with most microcontrollers, making it easy to integrate into existing designs.
  • Resolution: With 64-position linear taper adjustment, users have precise control over resistance settings, allowing for fine-tuning to meet specific requirements.
  • Supply Voltage: The device operates on a wide supply voltage range from 2.7V to 5.5V, accommodating various system power levels.
  • Durability: It is rated for an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The DS1809U-100+ comes in a compact µSOP-8 package, which is conducive to space-constrained applications.

Applications

The DS1809U-100+ is suitable for a wide range of applications, including but not limited to:

  • Adjustable power supplies
  • Volume control in audio systems
  • LCD screen brightness adjustment
  • Gain control in amplifiers
  • Automotive electronics
  • Industrial process control systems

Product Advantages

One of the main advantages of the DS1809U-100+ is its non-volatile memory, which retains the last resistance setting even after power is removed. This feature ensures consistent performance and reduces the need for recalibration. Additionally, the device's robust design and high-quality construction make it a reliable choice for both prototyping and mass-production environments.

Maxim Integrated's commitment to quality and innovation is evident in the DS1809U-100+, making it a preferred choice for designers looking for a high-performance digital potentiometer with a proven track record.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess