EN
  • EN
  • DE

MC9S08AC32MFJE

Part No MC9S08AC32MFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names NXPNXPMC9S08AC32MFJE,2156-MC9S08AC32MFJE,935322874557
Standard Package 1,250
Win Source Part Number 1020137-MC9S08AC32MFJE
Ultra Librarian 3D Model Ultra Librarian MC9S08AC32MFJE CAD Model

Description

The NXP MC9S08AC32MFJE is a powerful and versatile microcontroller designed to cater to a wide range of embedded applications. This 8-bit microcontroller is based on the HCS08 core and is part of the MC9S08 series known for their robust performance and low power consumption.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 40 MHz, providing efficient processing capabilities for a variety of tasks.
  • Flash Memory: 32 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycles minimum, allowing ample space for complex programs and the flexibility for firmware updates.
  • RAM: 2 KB of Random Access Memory (RAM), offering sufficient temporary data storage for runtime operations.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins for interfacing with external devices, sensors, and actuators.
  • Timers: Enhanced Timer Module (ETM) including a range of timers and counters for precise event measurement and real-time control.
  • Analog-to-Digital Converter: An integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the microcontroller to process analog signals from various sources.
  • Communication Interfaces: Includes I2C, SPI, and SCI serial communication modules for easy data exchange with other devices and peripherals.
  • Operating Voltage: Designed to operate within a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Package: Available in a 32-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, making it reliable for use in harsh environmental conditions.

Applications:

The MC9S08AC32MFJE microcontroller is ideal for applications that require a balance between performance and power efficiency. It is commonly used in automotive control systems, industrial automation, consumer electronics, and medical devices, among other fields.

Conclusion:

With its robust set of features and capabilities, the NXP MC9S08AC32MFJE microcontroller is an excellent choice for designers looking to develop sophisticated and reliable embedded systems. Its extensive memory, broad range of peripherals, and flexible I/O options make it a highly adaptable component for a multitude of electronic designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess