EN
  • EN
  • DE

T2030002015-000

Part No T2030002015-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CEF-1.5 / Contact Crimp Socket 16 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CEF
Package Bag
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T203
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364139-T2030002015-000
Ultra Librarian 3D Model Ultra Librarian T2030002015-000 CAD Model

Description

The CEF series from TE Connectivity AMP Connectors is a heavy-duty connector contact.

  • Product Name: CEF series
  • Manufacturer: TE Connectivity AMP Connectors
  • Contact Type: Heavy-duty connector contact
  • Termination Type: Socket
  • Wire Gauge: 16 AWG
  • Contact Finish: Silver
  • Termination Method: Crimp
  • Product Status: Active
  • Base Product Number: T203
  • Packaging: Bag
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • Application: Connectors, interconnects - heavy-duty connectors

You May Also Be Interested in

Phoenix Contact
INSERT FEMALE 2POS SCREW
Lowest to $5.9885
HARTING
CONN HOOD TOP ENTRY SZ10B M25
Need more? Email Us
HARTING
HAN B PROTECT COVER DIE CAST
Lowest to $18.2728
TE Connectivity
INSERT MALE 16POS+1GND CRIMP
Need more? Email Us
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 18AWG
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
KLEMMSCHRAUBE 100 PCCK./BEUTEL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5097 $58.6155
245+ $0.4769 $116.8405
380+ $0.4604 $174.9520
545+ $0.4276 $233.0420
705+ $0.4111 $289.8255
880+ $0.3947 $347.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,460 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess