EN
  • EN
  • DE

DS1803Z-050+T&R

Part No DS1803Z-050+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 256POS 50KOhm Dual 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Composition Potentiometer
Contact Plating Tin
Interface I2C
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Current 200 µA
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 200 µA
Number of Circuits 2
Number of Pins 16
Number of Positions 256
Number of Taps 256
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 750 ppm/°C
Win Source Part Number 1056086-DS1803Z-050+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1803Z-050+T&R CAD Model

Description

The DS1803Z-050+T&R is a versatile digital potentiometer designed and manufactured by Maxim Integrated. This compact and efficient component is an ideal solution for applications requiring precise resistance adjustments. The DS1803Z-050+T&R offers a dual, non-volatile digital potentiometer with 256-position and is available in a compact surface-mount package, making it suitable for space-constrained applications.

With its digital interface, the DS1803Z-050+T&R can be easily controlled through a standard 3-wire serial interface, allowing seamless integration with microcontrollers and other digital systems. The potentiometer's resistance range is well-suited for a wide variety of applications, including adjusting voltage, tuning filters, setting operational amplifier gain, and controlling screen brightness.

This digital potentiometer operates from a +2.7V to +5.5V supply voltage, ensuring compatibility with most common system voltages. Its robust design guarantees reliable operation over the industrial temperature range of -40°C to +85°C. The DS1803Z-050+T&R is also equipped with a wiper resistance of 70 ohms typical, which contributes to its precise and stable performance.

The DS1803Z-050+T&R comes in tape and reel (T&R) packaging, which is optimized for automated assembly processes, making it a convenient choice for mass production environments. The component's non-volatile memory ensures that the last wiper position is stored and retained even after the power is cycled, providing consistent performance and reducing the need for recalibration.

In summary, the DS1803Z-050+T&R from Maxim Integrated is a reliable and precise digital potentiometer that provides ease of use and integration for designers. Whether it's for volume control in audio applications, adjusting settings in industrial control systems, or fine-tuning in consumer electronics, this component offers a versatile and dependable solution for digital resistance adjustment needs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7650 $52.5350
45+ $2.2687 $102.0915
69+ $2.1978 $151.6482
95+ $2.1269 $202.0555
122+ $2.0560 $250.8320
163+ $1.8433 $300.4579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess