EN
  • EN
  • DE

DS17485N3

Part No DS17485N3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253665-DS17485N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS17485N3 CAD Model

Description

The Maxim Integrated DS17485N3 is a highly integrated real-time clock (RTC) device that provides a comprehensive timekeeping solution for a wide range of applications. Designed with precision and reliability in mind, the DS17485N3 combines a multitude of features to maintain accurate time and date information, even in the event of a power failure.

Key Features

  • Accurate Timekeeping: The DS17485N3 maintains seconds, minutes, hours, day, date, month, and year information with leap-year compensation up to the year 2100.
  • Battery Backup: It includes an integrated battery input that allows for long-term battery backup of the timekeeping data, ensuring continuous operation during power outages.
  • Low Power Consumption: This device is designed for energy efficiency, which makes it ideal for battery-powered applications.
  • Multiple Interfaces: The RTC provides a serial interface that is compatible with most microcontrollers, making it easy to integrate into existing designs.
  • Programmable Alarm: A programmable alarm function allows users to set alarms for specific dates and times, enabling event-driven actions.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a software lock-up or other malfunctions.

Applications

The DS17485N3 is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Utility Meters
  • Consumer Electronics
  • Point of Sale (POS) Terminals

Technical Specifications

The device features a 3V operating voltage and is available in a 24-pin EDIP (Extended Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount technology (SMT). Its operating temperature range is from -40°C to +85°C, which allows it to function reliably in harsh environments.

For developers and engineers looking to incorporate robust timekeeping functionality into their designs, the Maxim Integrated DS17485N3 provides a trusted solution that simplifies implementation while ensuring consistent performance.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7138 $62.8552
9+ $12.8933 $116.0397
14+ $12.4902 $174.8628
20+ $12.0882 $241.7640
25+ $11.6851 $292.1275
34+ $10.4759 $356.1806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess