EN
  • EN
  • DE

DS1722S+T

Part No DS1722S+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710034-DS1722S+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1722S+T CAD Model

Description

Maxim Integrated's DS1722S+T Digital Thermometer

The DS1722S+T from Maxim Integrated is a highly accurate, easy-to-use digital thermometer designed for a wide range of temperature monitoring applications. This precision sensor is capable of measuring temperatures from -55°C to +125°C, making it an ideal choice for diverse environments, from industrial machinery to consumer electronics.

Key Features

  • Wide Temperature Range: The DS1722S+T is capable of operating over a broad temperature range, providing reliable readings in both extremely cold and hot conditions.
  • High Accuracy: This digital thermometer offers excellent accuracy, with readings precise to ±1°C over the entire temperature range.
  • Digital Interface: With its digital output, the DS1722S+T can easily interface with microcontrollers and other digital systems without the need for additional signal conditioning.
  • Low Power Consumption: Designed for efficiency, the DS1722S+T consumes minimal power, making it suitable for battery-operated devices.
  • Programmable Resolution: Users can configure the resolution of temperature measurements from 9 to 12 bits, allowing for a balance between resolution and conversion time.

Applications

The DS1722S+T is versatile and can be used in a variety of applications, such as:

  • Environmental monitoring and HVAC systems
  • Industrial control and monitoring
  • Computer and server room temperature monitoring
  • Medical and scientific instrumentation
  • Consumer electronics temperature management

Easy Integration

The DS1722S+T comes in a compact SO package, allowing it to be easily integrated into existing designs. Its digital SPI-compatible interface simplifies connectivity, enabling quick and straightforward integration into a wide array of systems.

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS1722S+T is no exception. Customers can expect consistent performance and robust operation from this high-quality digital thermometer. Additionally, Maxim provides comprehensive technical support and resources to assist with the integration and use of the DS1722S+T in your projects.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7277 $53.6385
12+ $8.8022 $105.6264
18+ $8.5271 $153.4878
25+ $8.2521 $206.3025
32+ $7.9770 $255.2640
42+ $7.1518 $300.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,254 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess