EN
  • EN
  • DE

DS1708SEUA+

Part No DS1708SEUA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 3.3V/5V 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Reset Threshold Voltage 3 V
Max Supply Current 60 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.85 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 60 µA
Overvoltage Threshold 3 V
Radiation Hardening No
Reset Active High/Active Low
Reset Timeout 130 ms
RoHS Compliant
Threshold Voltage 2.93 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.85 V
Watchdog Timer No
Win Source Part Number 1022651-DS1708SEUA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1708SEUA+ CAD Model

Description

The Maxim Integrated DS1708SEUA+ is an essential microcontroller supervisory circuit that provides a reliable solution for system monitoring and power management. This compact, high-precision device is engineered to monitor the power supply voltage of digital systems, ensuring that the system always operates within safe voltage levels.

Key Features

  • Precision Monitoring: The DS1708SEUA+ offers precise monitoring of the power supply voltage with a factory-trimmed threshold accuracy of ±1.5% at room temperature and ±3% over the full temperature range of -40°C to +85°C.
  • Low Power Consumption: Designed to be energy-efficient, this device consumes minimal power, making it ideal for portable and battery-powered applications.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset manually, providing additional control over the system's operation.
  • Reset Timeout: The device features a minimum power-on reset timeout of 250ms, ensuring that the system has sufficient time to stabilize before operation commences.
  • Compact Package: Housed in an ultra-small 8-pin µSOP package, the DS1708SEUA+ is perfect for space-constrained applications.

Applications

The DS1708SEUA+ is versatile and can be employed in a wide range of applications, including:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Communication systems

Technical Specifications

Parameter Value
Threshold Voltage Typically 2.55V to 4.75V
Operating Temperature -40°C to +85°C
Package Type 8-Pin µSOP
Supply Current 12µA (typical)

With its robust feature set and Maxim Integrated's reputation for quality, the DS1708SEUA+ is a dependable choice for system designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess