The DS1708SESA+ is a versatile micro-monitor chip designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is engineered to enhance the reliability and performance of microprocessor-based systems by monitoring power supply and temperature conditions to ensure proper system operation.
The DS1708SESA+ operates by tracking the system's voltage levels and issuing a reset signal to the microprocessor during power-up, power-down, and brownout conditions. Its primary function is to ensure that the microprocessor starts operating under the right power conditions and that it resets to a known state during power failures, significantly reducing the risk of system errors and data corruption.
Key Features:
- Precision Monitoring: Accurate power supply monitoring with a factory-set reset threshold, ensuring reliable operation.
- Low Power Consumption: With a typical standby current of only 1µA, it is ideal for power-sensitive applications.
- Manual Reset Input: Provides a manual reset capability, allowing for a system reset without the need to cycle the power.
- High Reset Output Drive: Capable of sinking 1.2mA, it can directly drive a microprocessor reset input.
- Temperature Range: Operates over a wide temperature range, making it suitable for various applications, including industrial and automotive environments.
- Compact Package: Available in an 8-pin SO package, allowing for easy integration into system designs.
Applications:
The DS1708SESA+ is an ideal solution for a broad range of applications where system stability is critical. Its applications include:
- Embedded systems
- Computers and servers
- Communication equipment
- Industrial control systems
- Portable/battery-powered devices
With its robust feature set and Maxim Integrated's reputation for quality, the DS1708SESA+ MicroMonitor Chip is an essential component for system designers looking to enhance the reliability of their microprocessor-based systems.