EN
  • EN
  • DE

DS1706RESA+T&R

Part No DS1706RESA+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMONITOR 3.3V 20% 8-SOIC / Processor Supervisor 2.63V 1 Active Low/Push-Pull 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroMonitor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773079-DS1706RESA+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1706
Introduction Date January 12, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1706RESA+T&R CAD Model

Description

Maxim Integrated DS1706RESA+T&R Product Overview

The DS1706RESA+T&R from Maxim Integrated is a highly sophisticated, full-featured microprocessor supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. This device offers a combination of features that make it an ideal choice for managing power functions and ensuring system stability in various applications, including computers, embedded systems, and portable electronics.

One of the key features of the DS1706RESA+T&R is its ability to provide precise power supply monitoring. It includes a reset output that remains asserted until the VCC supply voltage reaches the correct threshold level and maintains the reset for approximately 150ms after VCC has stabilized. This ensures that the microprocessor and other critical system components are reset properly during power-up, power-down, or brown-out conditions.

The DS1706RESA+T&R also incorporates a watchdog timer that can be programmed to monitor software execution integrity. If the system fails to provide a periodic signal to the watchdog input, the device will automatically generate a system reset, helping to recover from a software lock-up or other malfunction.

Another beneficial feature is the manual reset input, which allows an external push-button or logic signal to initiate a system reset. This provides an additional layer of control for system maintenance or emergency recovery procedures.

The device is available in a highly reliable, 8-pin SO package and is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments. It is also RoHS compliant and lead-free, ensuring that it meets current environmental standards for electronic components.

The DS1706RESA+T&R is supplied in tape and reel (T&R) format, facilitating automated manufacturing processes and making it a convenient choice for high-volume production. With its combination of power monitoring, watchdog, and manual reset features, the DS1706RESA+T&R from Maxim Integrated is an essential component for enhancing system reliability and performance.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1023 $54.6138
14+ $7.4686 $104.5604
21+ $7.2352 $151.9392
29+ $7.0018 $203.0522
37+ $6.7684 $250.4308
50+ $6.0682 $303.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,987 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess