EN
  • EN
  • DE

DS1672U-33+T

Part No DS1672U-33+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821954-DS1672U-33+T
Ultra Librarian 3D Model Ultra Librarian DS1672U-33+T CAD Model

Description

Maxim Integrated DS1672U-33+T Real-Time Clock

The DS1672U-33+T from Maxim Integrated is a robust and highly integrated Real-Time Clock (RTC) designed to provide precise time and date information for a wide range of applications. This compact RTC module operates over a wide voltage range and is encapsulated in a space-saving 8-pin μSOP package, making it an ideal choice for systems where board space is at a premium.

The DS1672U-33+T is characterized by its low power consumption, which makes it suitable for battery-powered devices where power efficiency is crucial. It operates from a supply voltage of 2.5V to 5.5V, allowing it to be used in both 3.3V and 5V systems. The device also features a built-in power-sense circuit that detects power failures and automatically switches to the backup battery, ensuring uninterrupted timekeeping.

One of the key features of the DS1672U-33+T is its serial interface, which enables easy communication with microcontrollers or other digital systems. The RTC provides a simple I2C-compatible serial interface, allowing for straightforward integration into existing designs without the need for complex wiring or additional components.

The device offers a full calendar clock that includes seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100. The accuracy of the clock is maintained within ±1 minute per month at room temperature, which is more than sufficient for most applications.

Additionally, the DS1672U-33+T features a programmable time-of-day alarm and a programmable square-wave output, giving designers the flexibility to implement various time-related functions in their applications. These features are particularly useful for scheduled events and periodic system wake-ups.

Overall, the Maxim Integrated DS1672U-33+T is a versatile and reliable RTC solution that offers high performance, low power consumption, and easy integration, making it an excellent choice for embedded systems, consumer electronics, portable devices, and any other application requiring accurate timekeeping.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4870 $57.9480
9+ $11.8868 $106.9812
14+ $11.5154 $161.2156
18+ $11.1439 $200.5902
24+ $10.7724 $258.5376
32+ $9.6580 $309.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess