EN
  • EN
  • DE

DS1672S-3+T&R

Part No DS1672S-3+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 8-SOIC / Real Time Clock Serial Clock/Calendar/Elapsed Time Counter 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 3.3 V
Voltage - Supply, Battery 1.3 V ~ 3.63 V
Current - Timekeeping (Maximum) 500μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 773064-DS1672S-3+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1672
Introduction Date December 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1672S-3+T&R CAD Model

Description

The DS1672S-3+T&R from Maxim Integrated is a highly integrated, low-power serial real-time clock/calendar (RTC) component. This compact device offers a robust timing solution for a wide array of applications, particularly those requiring precise timekeeping and data logging over extended periods, such as embedded systems, utility meters, and industrial controllers.

Key Features

  • Timekeeping Accuracy: The DS1672S-3+T&R maintains accurate time tracking with its built-in oscillator and RTC, ensuring reliable performance even in the event of a power failure, with a backup battery input.
  • Serial Interface: It communicates with the host system via a simple serial interface, making it easy to integrate into a variety of microcontroller-based designs.
  • Extended Operating Temperature: This device is engineered to operate over an industrial temperature range, ensuring consistent functionality in harsh environments.
  • Compact Package: Housed in an SOIC (Small Outline Integrated Circuit) package, the DS1672S-3+T&R is designed for space-constrained applications, providing essential timekeeping features without occupying excessive board space.
  • Automatic Leap Year Compensation: The device includes an automatic leap year compensation up to the year 2100, reducing the need for manual adjustments and software complexity.
  • Low Power Consumption: With its power-efficient design, the DS1672S-3+T&R minimizes energy usage, making it ideal for battery-powered devices.

Applications

  • Embedded Systems
  • Utility Metering
  • Industrial Control Systems
  • Data Loggers
  • Consumer Electronics

The DS1672S-3+T&R from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality timing solutions. Its combination of features, including a serial interface, low power consumption, and a compact footprint, make it an excellent choice for designers seeking a reliable RTC component.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess